Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
63mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB LEADED, 63MA, 250 VAC, TR5 SERIES, TIME DELAY, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 63mA, 250V, TIME DELAY; Fuse Current:63mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BOARD MNT 63MA 250VAC RAD
| Littelfuse, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37200630411 | WK4225BK-ND | 4468725 | 84M8623 | 37200630411 |
| Product Name | TR5® Subminiature Fuses | Fuses | Fuse | Fuse, Pcb, 63Ma, 250V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS; VDE | VDE; SEMKO | RoHS | ||
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |