Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Electric Fuse, Time Lag Blow, 0.05A, 250VAC, 35A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37200500431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.05A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37200500431 can be used for catalog matching and distributor lookup.
50mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE 250V IEC TL LBC TR5 SL .050A
FUSE 250V IEC TL LBC TR5 SL .050A
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 50 mA
Product Status: Active
Approval Agency: CCC, cURus, SEMKO, VDE
PCB LEADED FUSE; Fuse Current:50mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Voltage AC:250V RoHS Compliant: Yes
FUSE BOARD MOUNT 50MA 250VAC RAD
FUSE BOARD MNT 50MA 250VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37200500431 | 139-37200500431 | WK6305-ND | 8951644P | 8951644 | 98K6062 | 461-37200500431 | 37200500431 | |
| Product Name | TR5® Subminiature Fuses | Through-Hole 0.05A 35A Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection Fuses | Pcb Leaded Fuse; Fuse Current Littelfuse | FUSE BOARD MOUNT 50MA 250VAC RAD | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS | RoHS | RoHS | RoHS; VDE; SEMKO | ||
| Features | Time Lag | Resettable | Resettable | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |