Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855813-37200500001
Series: TR5® 372
Features: 50 mA 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: -37200500001, 3720050000, 37200500001-ND, F5474CT, F5474TB
Fuse Subminiature Slow Blow Acting 0.05A 250V Radial 8.5 X 8mm Polyamide 66 Ammo CCC/SEMKO/UL/VDE/cUL
50mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
50mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse Subminiature 0.05A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack
35A 50mA Plugin Fuses ROHS
FUSE BOARD MNT 50MA 250VAC RAD
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37200500001 | 855813-37200500001 | 139-37200500001 | F5474TB-ND | 461-37200500001 | 37200500001 | 37200500001 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37200500001 | 0.05A 250V Circuit Protection Fuse | Fuses | Fuse Subminiature 0.05A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS; VDE | RoHS | VDE; SEMKO | RoHS; VDE; SEMKO | RoHS | ||
| Features | Time Lag | Time Lag | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |