Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
40mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Time Delay Fuse 40mA 250V Radial 8.5x8mm Polyamide UL94 V-0 Product overview: 37200400431 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37200400431 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 40MA 250VAC RAD
FUSE, PCB, 40mA, 250V, TIME DELAY; Fuse Current:40mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Breaking Capacity Current AC:35A; Breaking Capacity Current DC:- RoHS Compliant: Yes
FUSE, ANTISURGE, TR5, 40MA; Fuse Current:40mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37200400431 | F4484-ND | 139-37200400431 | 37200400431 | 67K1873 | 25R5745 |
| Product Name | TR5® Subminiature Fuses | Fuses | 40mA 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 40Ma, 250V, Time Delay; Fuse Current Littelfuse | Fuse, Antisurge, Tr5, 40Ma; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | VDE | RoHS | RoHS | RoHS | |
| Features | Time Lag | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Mounting | Through Hole | Solderable (with leads) |