Littelfuse, Inc. TR5® Subminiature Fuses 37200400411

Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet
Description
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37200400411 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37200400411
TR5® Subminiature Fuses 37200400411
Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free

Datasheet
Singapore, Singapore
0.04A 250V Circuit Protection Fuse
139-37200400411
0.04A 250V Circuit Protection Fuse 139-37200400411
Fuse Subminiature Slow Blow Acting 0.04A 250V Radial 8.5 X 8mm Bulk CCC/CQC/KC/SEMKO/UL/ VDE/cULus Product overview: 37200400411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.04A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37200400411 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.04A 250V Radial 8.5 X 8mm Bulk CCC/CQC/KC/SEMKO/UL/VDE/cULus Product overview: 37200400411 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.04A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37200400411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - WK6251-ND - DigiKey
Thief River Falls, MN, United States
40mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

40mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse - 70845977 - Radwell International
Willingboro, NJ, United States
FUSE, BOARD MOUNT, 40 MA, 250 VAC, THROUGH HOLE, TR5 372 SERIES, RADIAL, SLOW BLOW, 35 AMP. FREE 2 YEAR RADWELL WARRANTY

FUSE, BOARD MOUNT, 40 MA, 250 VAC, THROUGH HOLE, TR5 372 SERIES, RADIAL, SLOW BLOW, 35 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 37200400411
FUSE BOARD MNT 40MA 250VAC RAD

FUSE BOARD MNT 40MA 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37200400411 139-37200400411 WK6251-ND 70845977 37200400411
Product Name TR5® Subminiature Fuses 0.04A 250V Circuit Protection Fuse Fuses Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS RoHS VDE
Features Time Lag
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data