Lead-free Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Halogen free
Fuse Subminiature Slow Blow Acting 0.04A 250V Radial 8.5 X 8mm Ammo CCC/CQC/KC/SEMKO/UL/
40mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
40mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 40MA 250VAC RAD
FUSE, RADIAL, TIME DELAY, 0.04A; Fuse Current:40mA; Voltage Rating VAC:250V; Product Range:TR5 372 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37200400001 | 139-37200400001 | F5473CT-ND | 37200400001 | 38AC3105 |
| Product Name | TR5® Subminiature Fuses | 0.04A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Radial, Time Delay, 0.04A; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | RoHS | VDE | RoHS | |
| Features | Time Lag | Time Lag | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |