Littelfuse, Inc. TR5® Subminiature Fuses 37016300000

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37016300000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37016300000
TR5® Subminiature Fuses 37016300000
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
6.3A 250V Circuit Protection Fuse
139-37016300000
6.3A 250V Circuit Protection Fuse 139-37016300000
Fuse Subminiature Fast Acting 6.3A 250V Radial 8.5 X 8mm Ammo UL/VDE Product overview: 37016300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37016300000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 6.3A 250V Radial 8.5 X 8mm Ammo UL/VDE Product overview: 37016300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37016300000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 37016300000 - 804178-37016300000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 37016300000
804178-37016300000
Fuses - 37016300000 804178-37016300000
Manufacturer: Littelfuse Inc. Win Source Part Number: 804178-37016300000 Packaging: Tape & Box (TB) Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 24 Approvals: cURus, SEMKO, VDE Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Manufacturer Package: Radial, Can, Vertical Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804178-37016300000
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 24
Approvals: cURus, SEMKO, VDE
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Manufacturer Package: Radial, Can, Vertical
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - F5472CT-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - F5472TB-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

6.3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37016300000
FUSE BOARD MNT 6.3A 250VAC RAD

FUSE BOARD MNT 6.3A 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37016300000 139-37016300000 804178-37016300000 F5472CT-ND 37016300000
Product Name TR5® Subminiature Fuses 6.3A 250V Circuit Protection Fuse Fuses - 37016300000 Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS RoHS VDE; SEMKO
Features Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data