The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 5A 250VAC RADIAL
FUSE, PCB, 5A, 250V, FAST ACTING; VOLTAGE RATING VAC:250V; FUSE CURRENT:5A; BREAKING CAPACITY:50A @ 250VAC; BLOW CHARACTERISTIC:FAST ACTING; FUSE SIZE. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37015000410 | WK4963BK-ND | 37015000410 | 21607276 | 67K1866 |
| Product Name | TR5® Subminiature Fuses | Fuses | Circuit Protection - Fuses | Fuse | Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | ||
| Features | Fast Acting | Fast Acting | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts |