The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Win Source Part Number: 1380783-37015000000
Category: Circuit Protection>Fuses
Series: TR5® 370
Package: Cut Tape (CT)Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 12
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Standard Package: 1,000 pcs
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CCC, cURus, PSE, SEMKO, VDE
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Electric Fuse, Fast Blow, 5A, 250VAC, 50A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37015000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37015000000 can be used for catalog matching and distributor lookup.
FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Fuses with Leads (Through Hole) 250V IEC LBC LL 5A TR5
FUSE BOARD MNT 5A 250VAC RADIAL
FUSE, VOLTAGE RATING VAC: 250 VAC, FUSE CURRENT: 5 AMP, BREAKING CAPACITY: 50A @ 250 VAC, BLOW CHARACTERISTIC: FAST ACTING. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37015000000 | 1380783-37015000000 | 18-37015000000TB-ND | 139-37015000000 | 67K1865 | 461-37015000000 | 37015000000 | 21607280 |
| Product Name | TR5® Subminiature Fuses | Circuit Protection - Fuses | Fuses | Through-Hole 5A 50A Circuit Protection Fuse | Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Littelfuse | Fuses with Leads (Through Hole) 250V IEC LBC LL 5A TR5 | Circuit Protection - Fuses | Fuse |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | RoHS; VDE; SEMKO | |||
| Features | Fast Acting | Fast Acting | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |