The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
4A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 4 A
Product Status: Active
Approval Agency: CCC, cURus, PSE, SEMKO, VDE
Fuse Subminiature Fast Acting 4A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/UL/VDE
FUSE BOARD MNT 4A 250VAC RADIAL
FUSE, PCB, 4A, 250V, FAST ACTING; Fuse Current:4A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37014000430 | F4481-ND | 139-37014000430 | 37014000430 | 05M4518 | |
| Product Name | TR5® Subminiature Fuses | Fuses | Circuit Protection Fuses | 4A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Pcb, 4A, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |