Littelfuse, Inc. TR5® Subminiature Fuses 37013150810

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37013150810 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37013150810
TR5® Subminiature Fuses 37013150810
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 37013150810
Product Name TR5® Subminiature Fuses
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details