The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
3.15A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Win Source Part Number: 1349366-37013150430
Category: Circuit Protection - Fuses
Series: TR5® 370
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 3.1
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Standard Package: 200
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.15 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CCC, cURus, PSE, SEMKO, VDE
California Prop 65: Warning Information
Fuse Subminiature Fast Acting 3.15A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/VDE/cU
FUSE, PCB, 3.15A, 250V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BRD MNT 3.15A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37013150430 | F4480-ND | 1349366-37013150430 | 139-37013150430 | 15P8371 | 37013150430 |
| Product Name | TR5® Subminiature Fuses | Fuses | Circuit Protection - Fuses | 3.15A 250V Circuit Protection Fuse | Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |