Littelfuse, Inc. TR5® Subminiature Fuses 37012000430

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37012000430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37012000430
TR5® Subminiature Fuses 37012000430
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
Through-Hole 2A Circuit Protection Fuse
139-37012000430
Through-Hole 2A Circuit Protection Fuse 139-37012000430
2A 250VAC Fast Blow Fuse, Radial, Through Hole Product overview: 37012000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37012000430 can be used for catalog matching and distributor lookup.

2A 250VAC Fast Blow Fuse, Radial, Through Hole Product overview: 37012000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37012000430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4478-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37012000430
FUSE BOARD MNT 2A 250VAC RADIAL

FUSE BOARD MNT 2A 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse - 98K6055 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse
98K6055
Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse 98K6055
FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37012000430 139-37012000430 F4478-ND 37012000430 98K6055
Product Name TR5® Subminiature Fuses Through-Hole 2A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS RoHS VDE; SEMKO RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data