The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE 250V IEC FA LBC TR5 SL 2A
FUSE 250V IEC FA LBC TR5 SL 2A
Fuse Subminiature Fast Acting 2A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/VDE/cU
FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, PCB LEADED, 2 A, 250 VAC, TR5 SERIES, FAST ACTING, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
FUSE BOARD MNT 2A 250VAC RADIAL
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37012000410 | WK4957BK-ND | 1740922 | 1740501 | 139-37012000410 | 67K1853 | 21607316 | 37012000410 |
| Product Name | TR5® Subminiature Fuses | Fuses | Non Resettable Fuses | Non Resettable Fuses | 2A 250V Circuit Protection Fuse | Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | RoHS | |||
| Features | Fast Acting | Resettable | Resettable | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Mounting | Through Hole | Through Hole | Solderable (with leads) |