Littelfuse, Inc. TR5® Subminiature Fuses 37011250430

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37011250430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37011250430
TR5® Subminiature Fuses 37011250430
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - F4476-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
1.25A Circuit Protection Fuse
139-37011250430
1.25A Circuit Protection Fuse 139-37011250430
LITTELFUSE 37011250430 FUSE, RADIAL, 1.25A, 250VAC, FAST Product overview: 37011250430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37011250430 can be used for catalog matching and distributor lookup.

LITTELFUSE 37011250430 FUSE, RADIAL, 1.25A, 250VAC, FAST Product overview: 37011250430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37011250430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 1.25A, 250V, Fast Acting; Fuse Current Littelfuse Wickmann - 15P8367 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 250V, Fast Acting; Fuse Current Littelfuse Wickmann
15P8367
Fuse, Pcb, 1.25A, 250V, Fast Acting; Fuse Current Littelfuse Wickmann 15P8367
FUSE, PCB, 1.25A, 250V, FAST ACTING; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 1.25A, 250V, FAST ACTING; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37011250430
FUSE BRD MNT 1.25A 250VAC RADIAL

FUSE BRD MNT 1.25A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37011250430 F4476-ND 139-37011250430 15P8367 37011250430
Product Name TR5® Subminiature Fuses Fuses 1.25A Circuit Protection Fuse Fuse, Pcb, 1.25A, 250V, Fast Acting; Fuse Current Littelfuse Wickmann Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS VDE; SEMKO RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data