The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
1.25A 250VAC Fast Blow Fuse, Radial, Through Hole Product overview: 37011250410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37011250410 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1.25A 250VAC RADIAL
FUSE, PCB, 1.25A, 250V, FAST ACTING; VOLTAGE RATING VAC:250V; FUSE CURRENT:1.25A; BREAKING CAPACITY:35A @ 250VAC; BLOW CHARACTERISTIC:FAST ACTING; FUS. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 1.25A, 250V, FAST ACTING; Fuse Current:1.25A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37011250410 | WK4950BK-ND | 139-37011250410 | 37011250410 | 21607336 | 12M6120 |
| Product Name | TR5® Subminiature Fuses | Fuses | Through-Hole 1.25A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | Fuse, Pcb, 1.25A, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |