The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Fuse Subminiature Fast Acting 1A 250V Radial 8.5 X 8mm Ammo CCC/PSE/SEMKO/VDE/cU
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1 A
Product Status: Active
FUSE BOARD MNT 1A 250VAC RADIAL
FUSE BOARD MNT 1A 250VAC RADIAL
FUSE, PCB, 1A, 250V, FAST ACTING; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
LITTELFUSE Panel Accessories 37011000000
| Littelfuse, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37011000000 | 2266549 | 139-37011000000 | WK4948CT-ND | 461-37011000000 | 37011000000 | 67K1843 | ||
| Product Name | TR5® Subminiature Fuses | Non Resettable Fuses | 1A 250V Circuit Protection Fuse | Fuses | Circuit Protection Fuses | FUSE BOARD MNT 1A 250VAC RADIAL | Circuit Protection - Fuses | Fuse, Pcb, 1A, 250V, Fast Acting; Fuse Current Littelfuse | Fuse |
| Fuse Type | Miniature; Subminiature | ||||||||
| Approvals / Standards | RoHS | RoHS | RoHS | VDE; SEMKO | RoHS; VDE; SEMKO | RoHS | |||
| Features | Fast Acting | Resettable | Fast Acting | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Fuse Material | Nylon |