Littelfuse, Inc. TR5® Subminiature Fuses 37008000410

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37008000410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37008000410
TR5® Subminiature Fuses 37008000410
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - WK4946BK-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Littelfuse - 67K1841 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Littelfuse
67K1841
Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Littelfuse 67K1841
FUSE, PCB, 800mA, 250V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 800mA, 250V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37008000410
FUSE BRD MNT 800MA 250VAC RADIAL

FUSE BRD MNT 800MA 250VAC RADIAL

Supplier's Site
Fuse - 21607348 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, 800MA, 250V, FAST ACTING; VOLTAGE RATING VAC:250V; FUSE CURRENT:800MA; BREAKING CAPACITY:35A @ 250VAC; BLOW CHARACTERISTIC:FAST ACTING; FUS. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, 800MA, 250V, FAST ACTING; VOLTAGE RATING VAC:250V; FUSE CURRENT:800MA; BREAKING CAPACITY:35A @ 250VAC; BLOW CHARACTERISTIC:FAST ACTING; FUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37008000410 WK4946BK-ND 67K1841 37008000410 21607348
Product Name TR5® Subminiature Fuses Fuses Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses Fuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS VDE; SEMKO RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details