The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse Subminiature Fast Acting 0.63A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/VDE/cU
FUSE BRD MNT 630MA 250VAC RADIAL
FUSE, 630MA, 250V, FAST BLOW, TR5, 8.5MM, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37006300430 | F4473-ND | 139-37006300430 | 37006300430 | 39016936 |
| Product Name | TR5® Subminiature Fuses | Fuses | 0.63A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | ||
| Features | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts |