Littelfuse, Inc. TR5® Subminiature Fuses 37006300000

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37006300000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37006300000
TR5® Subminiature Fuses 37006300000
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - 37006300000 - 766172-37006300000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 37006300000
766172-37006300000
Fuses - 37006300000 766172-37006300000
Manufacturer: Littelfuse Inc. Win Source Part Number: 766172-37006300000 Series: TR5 370 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can, Vertical Current Rating: 630mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.076 Approvals: CCC, cURus, SEMKO, VDE Resistance: 0.092 Ohm Categories: Circuit Protection Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 766172-37006300000
Series: TR5 370
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can, Vertical
Current Rating: 630mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.076
Approvals: CCC, cURus, SEMKO, VDE
Resistance: 0.092 Ohm
Categories: Circuit Protection
Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuses - F7809CT-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - F7809TB-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

630mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.63A 250V Circuit Protection Fuse
139-37006300000
0.63A 250V Circuit Protection Fuse 139-37006300000
Fuse Subminiature Fast Acting 0.63A 250V Radial 8.5 X 8mm Ammo CCC/SEMKO/UL/VDE/cUL us Product overview: 37006300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37006300000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.63A 250V Radial 8.5 X 8mm Ammo CCC/SEMKO/UL/VDE/cULus Product overview: 37006300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37006300000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 37006300000
FUSE BRD MNT 630MA 250VAC RADIAL

FUSE BRD MNT 630MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37006300000 766172-37006300000 F7809CT-ND 139-37006300000 37006300000
Product Name TR5® Subminiature Fuses Fuses - 37006300000 Fuses 0.63A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS VDE; SEMKO RoHS
Features Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data