The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808594-37005000000
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.042
Approvals: CCC, cURus, SEMKO, VDE
DC Cold Resistance: 0.121 Ohms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Manufacturer Package: Radial, Can, Vertical
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA
Breaking Capacity at Rated Voltage: 35A
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Electric Fuse, Fast Blow, 0.5A, 250VAC, 35A (IR), Through Hole, TR5, HALOGEN FREE AND ROHS COMPLIANT Product overview: 37005000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37005000000 can be used for catalog matching and distributor lookup.
RADIAL LEADED FUSE, 0.5A, 250V, FAST ACT; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current RoHS Compliant: Yes
FUSE BRD MNT 500MA 250VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37005000000 | 808594-37005000000 | WK4941TB-ND | 139-37005000000 | 2260490 | 99Y6504 | 37005000000 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37005000000 | Fuses | Through-Hole 0.5A 35A Circuit Protection Fuse | Non Resettable Fuses | Radial Leaded Fuse, 0.5A, 250V, Fast Act; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | RoHS | ||
| Features | Fast Acting | Resettable | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Mounting | Through Hole | Through Hole | Solderable (with leads) |