Littelfuse, Inc. TR5® Subminiature Fuses 37003150430

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37003150430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37003150430
TR5® Subminiature Fuses 37003150430
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - F4470-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.315A 250V Circuit Protection Fuse
139-37003150430
0.315A 250V Circuit Protection Fuse 139-37003150430
Fuse Subminiature Fast Acting 0.315A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/UL/VDE /cULus Product overview: 37003150430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37003150430 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.315A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/UL/VDE/cULus Product overview: 37003150430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37003150430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 37003150430
FUSE BRD MNT 315MA 250VAC RADIAL

FUSE BRD MNT 315MA 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse - 15P8365 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse
15P8365
Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse 15P8365
FUSE, PCB, 315mA, 250V, FAST ACTING; Fuse Current:315mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 315mA, 250V, FAST ACTING; Fuse Current:315mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Quick Blow, Tr5, 315Ma; Fuse Current Littelfuse - 98K6057 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Tr5, 315Ma; Fuse Current Littelfuse
98K6057
Fuse, Quick Blow, Tr5, 315Ma; Fuse Current Littelfuse 98K6057
FUSE, QUICK BLOW, TR5, 315MA; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, QUICK BLOW, TR5, 315MA; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37003150430 F4470-ND 139-37003150430 37003150430 15P8365
Product Name TR5® Subminiature Fuses Fuses 0.315A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 315Ma, 250V, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS VDE; SEMKO RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1840-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VKT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details