The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Fuse Subminiature Fast Acting 0.315A 250V Radial 8.5 X 8mm Ammo CCC/SEMKO/VDE/cULus Product overview: 37003150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37003150000 can be used for catalog matching and distributor lookup.
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
315mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MNT 315MA 250VAC RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37003150000 | 139-37003150000 | WK4937TB-ND | 37003150000 |
| Product Name | TR5® Subminiature Fuses | 0.315A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | RoHS | RoHS | VDE; SEMKO | |
| Features | Fast Acting | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts |