The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Manufacturer: Littelfuse Inc.
Win Source Part Number: 855810-37002500000
Series: TR5® 370
Features: 250 mA 250 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.10.0040
Other Part Number: F5468CT, 3700250000-ND, 37002500000-ND, 3700250000, -37002500000, F5468TB, 1294-37002500000
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse Subminiature Fast Acting 0.25A 250V Radial 8.5 X 8mm Ammo CCC/SEMKO/VDE/cULus Product overview: 37002500000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37002500000 can be used for catalog matching and distributor lookup.
FUSE, RADIAL, 0.25A, FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; RoHS Compliant: Yes
FUSES WITH LEADS (THROUGH HOLE) 250V IEC LL .250A TR5. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Panel Accessories 37002500000
FUSE BRD MNT 250MA 250VAC RADIAL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37002500000 | 855810-37002500000 | F5468CT-ND | 139-37002500000 | 17AC5655 | 103470107 | 37002500000 |
| Product Name | TR5® Subminiature Fuses | Fuses - 37002500000 | Fuses | 0.25A 250V Circuit Protection Fuse | Fuse, Radial, 0.25A, Fast Acting; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||||
| Approvals / Standards | RoHS | VDE; SEMKO | RoHS | RoHS | |||
| Features | Fast Acting | Fast Acting | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |