Littelfuse, Inc. TR5® Subminiature Fuses 37001600430

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse TR5 Series Fuse, with a part number of 98K6053, is a fast-acting radial lead fuse rated at 160mA and 250VAC. It features a breaking capacity of 35A and is designed for applications requiring quick response to overcurrent conditions. The fuse is constructed with a low internal resistance and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is also vibration resistant and has a shock-safe casing, ensuring reliability in various operating conditions. The operating temperature range is from -40°C to +85°C, allowing for versatility in different environments. This fuse is ideal for use in battery chargers, consumer electronics, power supplies, and industrial controllers.

Datasheet Summary
Powered by GS/AI

The Littelfuse TR5 Series Fuse, with a part number of 98K6053, is a fast-acting radial lead fuse rated at 160mA and 250VAC. It features a breaking capacity of 35A and is designed for applications requiring quick response to overcurrent conditions. The fuse is constructed with a low internal resistance and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It is also vibration resistant and has a shock-safe casing, ensuring reliability in various operating conditions. The operating temperature range is from -40°C to +85°C, allowing for versatility in different environments. This fuse is ideal for use in battery chargers, consumer electronics, power supplies, and industrial controllers.

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37001600430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37001600430
TR5® Subminiature Fuses 37001600430
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - F4468-ND - DigiKey
Thief River Falls, MN, United States
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37001600430
FUSE BRD MNT 160MA 250VAC RADIAL

FUSE BRD MNT 160MA 250VAC RADIAL

Supplier's Site
Fuse, Quick Blow, Tr5, 160Ma; Fuse Current Littelfuse - 98K6053 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Tr5, 160Ma; Fuse Current Littelfuse
98K6053
Fuse, Quick Blow, Tr5, 160Ma; Fuse Current Littelfuse 98K6053
FUSE, QUICK BLOW, TR5, 160MA; Fuse Current:160mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, QUICK BLOW, TR5, 160MA; Fuse Current:160mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 37001600430 F4468-ND 37001600430 98K6053
Product Name TR5® Subminiature Fuses Fuses Circuit Protection - Fuses Fuse, Quick Blow, Tr5, 160Ma; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS VDE; SEMKO RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers