Littelfuse, Inc. TR5® Subminiature Fuses 37001600000

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37001600000 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37001600000
TR5® Subminiature Fuses 37001600000
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
0.16A 250V Circuit Protection Fuse
139-37001600000
0.16A 250V Circuit Protection Fuse 139-37001600000
Fuse Subminiature Fast Acting 0.16A 250V Radial 8.5 X 8mm Ammo CCC/PSE/SEMKO/UL/VDE /cULus Product overview: 37001600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37001600000 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.16A 250V Radial 8.5 X 8mm Ammo CCC/PSE/SEMKO/UL/VDE/cULus Product overview: 37001600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.16A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37001600000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Cut Tape (CT) Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 160 mA Product Status: Active Approval Agency: CCC, cURus, SEMKO, VDE

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 160 mA
Product Status: Active
Approval Agency: CCC, cURus, SEMKO, VDE

Buy Now Datasheet
Fuses - 18-37001600000TB-ND - DigiKey
Thief River Falls, MN, United States
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 18-37001600000CT-ND - DigiKey
Thief River Falls, MN, United States
160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

160mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 37001600000 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
37001600000
Circuit Protection - Fuses 37001600000
FUSE BRD MNT 160MA 250VAC RADIAL

FUSE BRD MNT 160MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37001600000 139-37001600000 18-37001600000TB-ND 37001600000
Product Name TR5® Subminiature Fuses 0.16A 250V Circuit Protection Fuse Circuit Protection Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS RoHS VDE; SEMKO
Features Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data