The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Fuse Subminiature Fast Acting 0.125A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/VDE/cU
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 125 mA
Product Status: Active
FUSE BRD MNT 125MA 250VAC RADIAL
FUSE, QUICK BLOW, TR5, 125MA; Fuse Current:125mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37001250430 | 139-37001250430 | F4467-ND | 37001250430 | 98K6052 | |
| Product Name | TR5® Subminiature Fuses | 0.125A 250V Circuit Protection Fuse | Fuses | Circuit Protection Fuses | Circuit Protection - Fuses | Fuse, Quick Blow, Tr5, 125Ma; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | RoHS | VDE; SEMKO | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |