The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Fast-Acting Fuse 0.125A 250V Radial 8.5x8mm Bulk Product overview: 37001250410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37001250410 can be used for catalog matching and distributor lookup.
125mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, 125MA, 250 VAC, TR5 SERIES, FAST ACTING, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 125MA 250VAC RADIAL
FUSE, PCB, 125mA, 250V, FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:250V; Product Range:TR5 370 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37001250410 | 139-37001250410 | WK4928BK-ND | 21607384 | 37001250410 | 67K1817 |
| Product Name | TR5® Subminiature Fuses | 0.125A 250V Circuit Protection Fuse | Fuses | Fuse | Circuit Protection - Fuses | Fuse, Pcb, 125Ma, 250V, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature; Subminiature | |||||
| Approvals / Standards | RoHS | RoHS | VDE; SEMKO | RoHS | ||
| Features | Fast Acting | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |