Littelfuse, Inc. TR5® Subminiature Fuses 37001000430

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37001000430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37001000430
TR5® Subminiature Fuses 37001000430
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
Through-Hole 0.1A 35A Circuit Protection Fuse
139-37001000430
Through-Hole 0.1A 35A Circuit Protection Fuse 139-37001000430
Electric Fuse, Fast Blow, 0.1A, 250VAC, 35A (IR), Through Hole, Product overview: 37001000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37001000430 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 0.1A, 250VAC, 35A (IR), Through Hole, Product overview: 37001000430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37001000430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4466-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

100mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Quick Blow, Tr5, 100Ma; Fuse Current Littelfuse - 84K0465 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Tr5, 100Ma; Fuse Current Littelfuse
84K0465
Fuse, Quick Blow, Tr5, 100Ma; Fuse Current Littelfuse 84K0465
FUSE, QUICK BLOW, TR5, 100MA; Fuse Current:100mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, QUICK BLOW, TR5, 100MA; Fuse Current:100mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 37001000430
FUSE BRD MNT 100MA 250VAC RADIAL

FUSE BRD MNT 100MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37001000430 139-37001000430 F4466-ND 84K0465 37001000430
Product Name TR5® Subminiature Fuses Through-Hole 0.1A 35A Circuit Protection Fuse Fuses Fuse, Quick Blow, Tr5, 100Ma; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS RoHS VDE; SEMKO RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data