Littelfuse, Inc. TR5® Subminiature Fuses 37000800430

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37000800430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37000800430
TR5® Subminiature Fuses 37000800430
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
0.08A 250V Circuit Protection Fuse
139-37000800430
0.08A 250V Circuit Protection Fuse 139-37000800430
Fuse Subminiature Fast Acting 0.08A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/VDE/cU Lus Product overview: 37000800430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37000800430 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.08A 250V Radial 8.5 X 8mm Bulk CCC/PSE/SEMKO/VDE/cULus Product overview: 37000800430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37000800430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4465-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses 37000800430
FUSE BOARD MNT 80MA 250VAC RAD

FUSE BOARD MNT 80MA 250VAC RAD

Supplier's Site
Fuse, Quick Blow, Tr5, 80Ma; Fuse Current Littelfuse - 25R5739 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Tr5, 80Ma; Fuse Current Littelfuse
25R5739
Fuse, Quick Blow, Tr5, 80Ma; Fuse Current Littelfuse 25R5739
FUSE, QUICK BLOW, TR5, 80MA; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, QUICK BLOW, TR5, 80MA; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37000800430 139-37000800430 F4465-ND 37000800430 25R5739
Product Name TR5® Subminiature Fuses 0.08A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Quick Blow, Tr5, 80Ma; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS RoHS VDE; SEMKO RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2770-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details