The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
80mA 250V Fast Acting Radial Fuse, 8.5mm, UL/VDE/CCC Product overview: 37000800000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37000800000 can be used for catalog matching and distributor lookup.
80mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Alternative Parts (Cross-Reference): Cross
Approval Agency: CCC, cURus, SEMKO, VDE
FUSE BOARD MNT 80MA 250VAC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 37000800000 | 139-37000800000 | 37000800000-ND | 37000800000 | |
| Product Name | TR5® Subminiature Fuses | 80mA 250V Circuit Protection Fuse | Fuses | Circuit Protection Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | RoHS | VDE; SEMKO | ||
| Features | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |