Littelfuse, Inc. TR5® Subminiature Fuses 37000400810

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37000400810 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37000400810
TR5® Subminiature Fuses 37000400810
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 37000400810
Product Name TR5® Subminiature Fuses
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers