Littelfuse, Inc. TR5® Subminiature Fuses 37000400430

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37000400430 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37000400430
TR5® Subminiature Fuses 37000400430
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Fuses - F4462-ND - DigiKey
Thief River Falls, MN, United States
40mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

40mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
40MA Circuit Protection Fuse
139-37000400430
40MA Circuit Protection Fuse 139-37000400430
LITTELFUSE 37000400430 FUSE, QUICK BLOW, TR5, 40MA Product overview: 37000400430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37000400430 can be used for catalog matching and distributor lookup.

LITTELFUSE 37000400430 FUSE, QUICK BLOW, TR5, 40MA Product overview: 37000400430 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37000400430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 37000400430
FUSE BOARD MNT 40MA 250VAC RAD

FUSE BOARD MNT 40MA 250VAC RAD

Supplier's Site
Fuse, Quick Blow, Tr5, 40Ma; Fuse Current Littelfuse - 25R5737 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Tr5, 40Ma; Fuse Current Littelfuse
25R5737
Fuse, Quick Blow, Tr5, 40Ma; Fuse Current Littelfuse 25R5737
FUSE, QUICK BLOW, TR5, 40MA; Fuse Current:40mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, QUICK BLOW, TR5, 40MA; Fuse Current:40mA; Voltage Rating VAC:250VAC; Product Range:TR5 Series; Voltage Rating V DC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 37000400430 F4462-ND 139-37000400430 37000400430 25R5737
Product Name TR5® Subminiature Fuses Fuses 40MA Circuit Protection Fuse Circuit Protection - Fuses Fuse, Quick Blow, Tr5, 40Ma; Fuse Current Littelfuse
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE VDE RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data