Littelfuse, Inc. TR5® Subminiature Fuses 37000400410

Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet
Description
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR5® Subminiature Fuses - 37000400410 - Littelfuse, Inc.
Rosemont, IL, United States
TR5® Subminiature Fuses
37000400410
TR5® Subminiature Fuses 37000400410
The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

The 370 Series are TR5, sub-miniature, fast-acting type, 250V rated fuses, designed in accordance to IEC 60127- 3. Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant Halogen free

Datasheet
Singapore, Singapore
0.04A 250V Circuit Protection Fuse
139-37000400410
0.04A 250V Circuit Protection Fuse 139-37000400410
Fuse Subminiature Fast Acting 0.04A 250V Radial 8.5 X 8mm Bulk UL/VDE Product overview: 37000400410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.04A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37000400410 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.04A 250V Radial 8.5 X 8mm Bulk UL/VDE Product overview: 37000400410 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.04A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-37000400410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse - 217455250 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, TR5, FAST ACTING; VOLTAGE RATING VAC:250V, FUSE CURRENT:40MA, BREAKING CAPACITY:35A @ 250VAC. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, TR5, FAST ACTING; VOLTAGE RATING VAC:250V, FUSE CURRENT:40MA, BREAKING CAPACITY:35A @ 250VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses 37000400410
FUSE BOARD MNT 40MA 250VAC RAD

FUSE BOARD MNT 40MA 250VAC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 37000400410 139-37000400410 217455250 37000400410
Product Name TR5® Subminiature Fuses 0.04A 250V Circuit Protection Fuse Fuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; VDE RoHS
Features Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VRH EV -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details