Manufacturer: Littelfuse Inc.
Win Source Part Number: 855808-36916300000
Series: TE5® 369
Features: 6.3 A 300 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 36916300000-ND, 3691630000, F5465TB, -36916300000, F5465CT
Fuse Subminiature Slow Blow Acting 6.3A 300V Radial 8.5 X 4 X 8mm Ammo VDE Product overview: 36916300000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36916300000 can be used for catalog matching and distributor lookup.
6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
6.3A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 6.3A 300VAC RAD
FUSE, PCB, 6.3A, 300V, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 855808-36916300000 | 139-36916300000 | F5465TB-ND | 36916300000 | 56P4590 |
| Product Name | Fuses - 36916300000 | 6.3A 300V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 6.3A, 300V, Time Delay; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 300 volts | 300 volts | 300 volts | ||
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | ||
| Mounting | Through Hole | Solderable (with leads) |