Littelfuse, Inc. 300VAC Subminiature Time-Lag TE5 Fuse 36915000440

Description
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval
Request a Quote Datasheet
Description
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300VAC Subminiature Time-Lag TE5 Fuse - 36915000440 - Littelfuse, Inc.
Rosemont, IL, United States
300VAC Subminiature Time-Lag TE5 Fuse
36915000440
300VAC Subminiature Time-Lag TE5 Fuse 36915000440
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval

The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval

Datasheet
Fuses - 36915000440-ND - DigiKey
Thief River Falls, MN, United States
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - 36915000440 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
36915000440
Circuit Protection - Fuses 36915000440
FUSE BOARD MNT 5A 300VAC RADIAL

FUSE BOARD MNT 5A 300VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 36915000440 36915000440-ND 36915000440
Product Name 300VAC Subminiature Time-Lag TE5 Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS UL
Features Time Lag
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data