Littelfuse, Inc. Fuses 36915000000

Description
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet
Description
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5464CT-ND - DigiKey
Thief River Falls, MN, United States
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5464TB-ND - DigiKey
Thief River Falls, MN, United States
5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

5A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse - 56P4588 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse
56P4588
Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse 56P4588
FUSE, PCB, 5A, 300V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 5A, 300V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 36915000000
FUSE BOARD MNT 5A 300VAC RADIAL

FUSE BOARD MNT 5A 300VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F5464CT-ND 56P4588 36915000000
Product Name Fuses Fuse, Pcb, 5A, 300V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data