Littelfuse, Inc. 354 Series - OMNI-BLOK® Fuse Block for 3AG Fuses 354012-GY

Description
A low profile fuse block featuring individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Higher current ratings have been attained using spring brass clips. With the exception of the two-pole unit, multiple pole units may be broken apart to obtain desired number of poles.
Datasheet
Description
A low profile fuse block featuring individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Higher current ratings have been attained using spring brass clips. With the exception of the two-pole unit, multiple pole units may be broken apart to obtain desired number of poles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
354 Series - OMNI-BLOK® Fuse Block for 3AG Fuses - 354012-GY - Littelfuse, Inc.
Rosemont, IL, United States
354 Series - OMNI-BLOK® Fuse Block for 3AG Fuses
354012-GY
354 Series - OMNI-BLOK® Fuse Block for 3AG Fuses 354012-GY
A low profile fuse block featuring individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Higher current ratings have been attained using spring brass clips. With the exception of the two-pole unit, multiple pole units may be broken apart to obtain desired number of poles.

A low profile fuse block featuring individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Higher current ratings have been attained using spring brass clips. With the exception of the two-pole unit, multiple pole units may be broken apart to obtain desired number of poles.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 354012-GY
Product Name 354 Series - OMNI-BLOK® Fuse Block for 3AG Fuses
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 344044-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Power Fuses Fuse Holders/Fuse Bases - VSCR002 -  - VICFUSE
Specs
Normal Operating Current 1200 amps
Rated Operating Voltage 1500 volts
Approvals / Ratings UL
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 32C2780 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
3 suppliers