Littelfuse, Inc. Surface Mount PolySwitch Resettable PPTCs 3425L300/36

Description
Littelfuse 3425L Series PPTC provides surface mount overcurrent protection for high voltage applications where resettable protection is desired. Lead-free and RoHS compliant Halogen-free High voltage Low profile Fast response to fault current
Description
Littelfuse 3425L Series PPTC provides surface mount overcurrent protection for high voltage applications where resettable protection is desired. Lead-free and RoHS compliant Halogen-free High voltage Low profile Fast response to fault current

Suppliers

Company
Product
Description
Supplier Links
Surface Mount PolySwitch Resettable PPTCs - 3425L300/36 - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount PolySwitch Resettable PPTCs
3425L300/36
Surface Mount PolySwitch Resettable PPTCs 3425L300/36
Littelfuse 3425L Series PPTC provides surface mount overcurrent protection for high voltage applications where resettable protection is desired. Lead-free and RoHS compliant Halogen-free High voltage Low profile Fast response to fault current

Littelfuse 3425L Series PPTC provides surface mount overcurrent protection for high voltage applications where resettable protection is desired. Lead-free and RoHS compliant Halogen-free High voltage Low profile Fast response to fault current

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number 3425L300/36
Product Name Surface Mount PolySwitch Resettable PPTCs
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1670481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1915T - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details