Littelfuse, Inc. PTC Resettable Fuses 30R800UH

Description
Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2031-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2031-ND
PTC Resettable Fuses F2031-ND
Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1334746-30R800UH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334746-30R800UH
Circuit Protection - PTC Resettable Fuses 1334746-30R800UH
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334746-30R800UH Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm) Height - Seated (Max): 1.224" (31.10mm) Standard Package: 100 Mounting: Through Hole Lead Spacing: 0.402" (10.20mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 8 A Current - Trip (It): 16 A Time to Trip: 18.8 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 30R800,F2031,030R080 0,-1024-30R800UH,030 R0800U Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334746-30R800UH
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm)
Height - Seated (Max): 1.224" (31.10mm)
Standard Package: 100
Mounting: Through Hole
Lead Spacing: 0.402" (10.20mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 8 A
Current - Trip (It): 16 A
Time to Trip: 18.8 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 30R800,F2031,030R0800,-1024-30R800UH,030R0800U
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Littelfuse - 19M0449 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Littelfuse
19M0449
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Littelfuse 19M0449
FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse - 39X0329 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse
39X0329
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse 39X0329
RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:8A; Tripping Current:16A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:8A; Tripping Current:16A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number F2031-ND 1334746-30R800UH 19M0449 39X0329
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Littelfuse Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-PSML260/6-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-FSML175/8-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details