Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 6A Ih Through Hole Radial, Disc
Win Source Part Number: 1301627-30R600UMR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 30R
Type: Polymeric
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 1.055" (26.80mm)
Standard Package: 1,000
Lead Spacing: 0.402" (10.20mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 6 A
Current - Trip (It): 12 A
Time to Trip: 16 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 40 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F1986CT,F1986TB,30R6
Approval Agency: cURus, TUV
FUSE, RESETTABLE PTC, 30VDC, 6A, TH; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:6A; Tripping Current:12A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | F1986TB-ND | 1301627-30R600UMR | 17AC5651 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 30Vdc, 6A, Th; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole | |
| Package Size | Radial, Disc | Cut Tape (CT),Tape & Box (TB) | |
| Standards and Certifications | cURus, TUV | RoHS |