Littelfuse, Inc. PTC Resettable Fuses 30R500UF

Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F3000-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F3000-ND
PTC Resettable Fuses F3000-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 5A; Thermistor Mounting Littelfuse - 78R5579 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 5A; Thermistor Mounting Littelfuse
78R5579
Polyfuse, Ptc, Radial, 5A; Thermistor Mounting Littelfuse 78R5579
POLYFUSE, PTC, RADIAL, 5A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 5A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 30V, 5A, Radial; Product Range Littelfuse - 33M8492 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 5A, Radial; Product Range Littelfuse
33M8492
Fuse, Ptc Reset, 30V, 5A, Radial; Product Range Littelfuse 33M8492
FUSE, PTC RESET, 30V, 5A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 5A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F3000-ND 78R5579 33M8492
Product Name PTC Resettable Fuses Polyfuse, Ptc, Radial, 5A; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 30V, 5A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R020-2CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMF125-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details