Littelfuse, Inc. PTC Resettable Fuses 30R250UU

Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2025-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2025-ND
PTC Resettable Fuses F2025-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse - 02P0096 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse
02P0096
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse 02P0096
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, Radial, 2.5A; Thermistor Mounting Littelfuse - 78R5576 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 2.5A; Thermistor Mounting Littelfuse
78R5576
Polyfuse, Ptc, Radial, 2.5A; Thermistor Mounting Littelfuse 78R5576
POLYFUSE, PTC, RADIAL, 2.5A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 2.5A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F2025-ND 02P0096 78R5576
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Littelfuse Polyfuse, Ptc, Radial, 2.5A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R250-0-10-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSMF050/24X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details