Littelfuse, Inc. PTC Resettable Fuses 30R160UPR

Description
Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1980TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1980TB-ND
PTC Resettable Fuses F1980TB-ND
Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F1980CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1980CT-ND
PTC Resettable Fuses F1980CT-ND
Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1120502-30R160UPR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1120502-30R160UPR
Circuit Protection - PTC Resettable Fuses 1120502-30R160UPR
Win Source Part Number: 1120502-30R160UPR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 30R Type: Polymeric Package: Cut Tape (CT),Tape & Box (TB) Height - Seated (Max): 0.598" (15.20mm) Standard Package: 2,000 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 1.6 A Current - Trip (It): 3.2 A Time to Trip: 8 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 110 mOhms ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 030R0160WR,R30R160,F 1980CT,30R160UPR-ND, F1980TB,030R0160WR-N D Approval Agency: cURus, TUV

Win Source Part Number: 1120502-30R160UPR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 30R
Type: Polymeric
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.598" (15.20mm)
Standard Package: 2,000
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.6 A
Current - Trip (It): 3.2 A
Time to Trip: 8 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 110 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 030R0160WR,R30R160,F1980CT,30R160UPR-ND,F1980TB,030R0160WR-ND
Approval Agency: cURus, TUV

Buy Now Datasheet
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse - 39X0325 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse
39X0325
Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse 39X0325
RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RESETTABLE FUSE, 30VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number F1980TB-ND 1120502-30R160UPR 39X0325
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Resettable Fuse, 30Vdc, 40A, Radial; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-LSMF200X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R025-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details