Littelfuse, Inc. Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: Glass - 3031 - 3031-0 3031-0

Description
The Glass 3031 Series 32V In-Line SFE and AGC Glass Fuse Holder accommodates SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately).This holder for glass fuses features an 8" (203 mm) looped 14 AWG GPT wire lead that's easy to cut and strip for simple in-line fuse installation.Large brass contacts help ensure a reliable connection with the installed fuse, while a positive twist-lock seal helps prevent accidental opening. Compatible with SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately) 8" (203 mm) looped 14 AWG GPT wire lead allows simple in-line fuse holder installation Positive twist-lock seal prevents accidental opening Large brass contacts maintain a reliable connection with the installed fuse Red nylon housing with a UL 94 V-2 flammability rating is suitable for automotive conditions
Request a Quote Datasheet
Description
The Glass 3031 Series 32V In-Line SFE and AGC Glass Fuse Holder accommodates SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately).This holder for glass fuses features an 8" (203 mm) looped 14 AWG GPT wire lead that's easy to cut and strip for simple in-line fuse installation.Large brass contacts help ensure a reliable connection with the installed fuse, while a positive twist-lock seal helps prevent accidental opening. Compatible with SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately) 8" (203 mm) looped 14 AWG GPT wire lead allows simple in-line fuse holder installation Positive twist-lock seal prevents accidental opening Large brass contacts maintain a reliable connection with the installed fuse Red nylon housing with a UL 94 V-2 flammability rating is suitable for automotive conditions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: Glass - 3031 - 3031-0 - 3031-0 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: Glass - 3031 - 3031-0
3031-0
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: Glass - 3031 - 3031-0 3031-0
The Glass 3031 Series 32V In-Line SFE and AGC Glass Fuse Holder accommodates SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately).This holder for glass fuses features an 8" (203 mm) looped 14 AWG GPT wire lead that's easy to cut and strip for simple in-line fuse installation.Large brass contacts help ensure a reliable connection with the installed fuse, while a positive twist-lock seal helps prevent accidental opening. Compatible with SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately) 8" (203 mm) looped 14 AWG GPT wire lead allows simple in-line fuse holder installation Positive twist-lock seal prevents accidental opening Large brass contacts maintain a reliable connection with the installed fuse Red nylon housing with a UL 94 V-2 flammability rating is suitable for automotive conditions

The Glass 3031 Series 32V In-Line SFE and AGC Glass Fuse Holder accommodates SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately).This holder for glass fuses features an 8" (203 mm) looped 14 AWG GPT wire lead that's easy to cut and strip for simple in-line fuse installation.Large brass contacts help ensure a reliable connection with the installed fuse, while a positive twist-lock seal helps prevent accidental opening. Compatible with SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately) 8" (203 mm) looped 14 AWG GPT wire lead allows simple in-line fuse holder installation Positive twist-lock seal prevents accidental opening Large brass contacts maintain a reliable connection with the installed fuse Red nylon housing with a UL 94 V-2 flammability rating is suitable for automotive conditions

Supplier's Site Datasheet
Fuseholders - F8654-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8654-ND
Fuseholders F8654-ND
Fuse Circuit

Fuse Circuit

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3031-0 F8654-ND
Product Name Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: Glass - 3031 - 3031-0 Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - BM3997-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-510D Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 96B9380 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details