C&K Components Switch, Thumbwheel, BCD, 1-2-4-8, 10 Position, Snap-In, Front Mount 302109000

Description
3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.
Description
3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.

Suppliers

Company
Product
Description
Supplier Links
Switch, Thumbwheel, BCD, 1-2-4-8, 10 Position, Snap-In, Front Mount - 70128482 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Thumbwheel, BCD, 1-2-4-8, 10 Position, Snap-In, Front Mount
70128482
Switch, Thumbwheel, BCD, 1-2-4-8, 10 Position, Snap-In, Front Mount 70128482
3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.

3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance
Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1

  • 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70128482
Product Name Switch, Thumbwheel, BCD, 1-2-4-8, 10 Position, Snap-In, Front Mount
Base Material Thermoplastic / Plastic
Operating Temp 14 to 149 F (-10 to 65 C)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1149117 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details