Littelfuse, Inc. Type I & III Automotive Circuit Breakers 30056-20

Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet
Description
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I & III Automotive Circuit Breakers - 30056-20 - Littelfuse, Inc.
Rosemont, IL, United States
Type I & III Automotive Circuit Breakers
30056-20
Type I & III Automotive Circuit Breakers 30056-20
Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and PVC-coated. Loop is intended to be cut, stripped and spliced into a circuit.

Supplier's Site Datasheet
Circuit Breakers - F8615-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
F8615-ND
Circuit Breakers F8615-ND
Circuit Breaker 20A AC 12V DC Automatic Reset Chassis Mount

Circuit Breaker 20A AC 12V DC Automatic Reset Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 30056-20 F8615-ND
Product Name Type I & III Automotive Circuit Breakers Circuit Breakers
Rated DC Voltage 12 volts
Text for Mounting Snap into Bracket Chassis Mount
Terminal Type 10-32 studs
Unlock Full Specs
to access all available technical data