Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 279.6850.1602

Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.1602) is rated for up to 80A MAXI® fuses and comes with cable seals for 16 mm² wire. 60 A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 16 mm² wire
Request a Quote Datasheet
Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.1602) is rated for up to 80A MAXI® fuses and comes with cable seals for 16 mm² wire. 60 A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 16 mm² wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 279.6850.1602 - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
279.6850.1602
152 - 32V In-Line Splashproof Blade Fuse Holder 279.6850.1602
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.1602) is rated for up to 80A MAXI® fuses and comes with cable seals for 16 mm² wire. 60 A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 16 mm² wire

The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.1602) is rated for up to 80A MAXI® fuses and comes with cable seals for 16 mm² wire. 60 A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 16 mm² wire

Supplier's Site Datasheet
Fuseholders - F6801-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6801-ND
Fuseholders F6801-ND
Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 279.6850.1602 F6801-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-708A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0516-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details