Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 279.6850.0402

Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.0402) is rated for up to 80A MAXI® fuses and comes with cable seals for 4 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 4 mm² wire
Request a Quote Datasheet
Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.0402) is rated for up to 80A MAXI® fuses and comes with cable seals for 4 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 4 mm² wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 279.6850.0402 - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
279.6850.0402
152 - 32V In-Line Splashproof Blade Fuse Holder 279.6850.0402
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.0402) is rated for up to 80A MAXI® fuses and comes with cable seals for 4 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 4 mm² wire

The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals help to create a water-resistant fuse holder that protects the installed fuse (sold separately) against splashes and debris.This MAXI® 152 Series water-resistant fuse holder (279.6850.0402) is rated for up to 80A MAXI® fuses and comes with cable seals for 4 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating IP54 rating for protection against splashes and debris Fuse holder body with a UL 94 V-0 flammability rating Cable seals accommodate 4 mm² wire

Supplier's Site Datasheet
Circuit Protection - Fuseholders - 1361530-279.6850.0402 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361530-279.6850.0402
Circuit Protection - Fuseholders 1361530-279.6850.0402
Win Source Part Number: 1361530-279.6850.040 2 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: FH3 Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 80 A Termination Style: Crimp For Use With/Related Products: Maxi (ATX) Number of Circuits: 1 Fuse Type: Blade Fuse Size: 1.161" L x 0.374" W (29.5mm x 9.5mm) Fuseholder Type: Holder

Win Source Part Number: 1361530-279.6850.0402
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: FH3
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 80 A
Termination Style: Crimp
For Use With/Related Products: Maxi (ATX)
Number of Circuits: 1
Fuse Type: Blade
Fuse Size: 1.161" L x 0.374" W (29.5mm x 9.5mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - 279.6850.0402-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
279.6850.0402-ND
Fuseholders 279.6850.0402-ND
Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 279.6850.0402 1361530-279.6850.0402 279.6850.0402-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Circuit Protection - Fuseholders Fuseholders
Normal Operating Current 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-708D With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details