Littelfuse, Inc. 214 Torpedo 276.5105.0002

Description
Compatible with 214 Series thermoplastic torpedo fuses, the 214 Torpedo Series 36V In-Line Screw Fuse Holder is often used when installing new fusing in classic European automobiles and other older vehicles.The 214 Torpedo Series fuse holder features squeeze-and-screw connections for 2.5 mm2 cable (not included), and it is made with heat-resistant thermoplastic to withstand automotive conditions.This model of the 214 Torpedo Series fuse holder (276.5105.0002) does not include a fuse. Designed for 214 Series thermoplastic torpedo fuses (also known as bullet fuses) up to 16A (fuse sold separately)
Request a Quote Datasheet
Description
Compatible with 214 Series thermoplastic torpedo fuses, the 214 Torpedo Series 36V In-Line Screw Fuse Holder is often used when installing new fusing in classic European automobiles and other older vehicles.The 214 Torpedo Series fuse holder features squeeze-and-screw connections for 2.5 mm2 cable (not included), and it is made with heat-resistant thermoplastic to withstand automotive conditions.This model of the 214 Torpedo Series fuse holder (276.5105.0002) does not include a fuse. Designed for 214 Series thermoplastic torpedo fuses (also known as bullet fuses) up to 16A (fuse sold separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
214 Torpedo - 276.5105.0002 - Littelfuse, Inc.
Rosemont, IL, United States
214 Torpedo
276.5105.0002
214 Torpedo 276.5105.0002
Compatible with 214 Series thermoplastic torpedo fuses, the 214 Torpedo Series 36V In-Line Screw Fuse Holder is often used when installing new fusing in classic European automobiles and other older vehicles.The 214 Torpedo Series fuse holder features squeeze-and-screw connections for 2.5 mm2 cable (not included), and it is made with heat-resistant thermoplastic to withstand automotive conditions.This model of the 214 Torpedo Series fuse holder (276.5105.0002) does not include a fuse. Designed for 214 Series thermoplastic torpedo fuses (also known as bullet fuses) up to 16A (fuse sold separately)

Compatible with 214 Series thermoplastic torpedo fuses, the 214 Torpedo Series 36V In-Line Screw Fuse Holder is often used when installing new fusing in classic European automobiles and other older vehicles.The 214 Torpedo Series fuse holder features squeeze-and-screw connections for 2.5 mm2 cable (not included), and it is made with heat-resistant thermoplastic to withstand automotive conditions.This model of the 214 Torpedo Series fuse holder (276.5105.0002) does not include a fuse. Designed for 214 Series thermoplastic torpedo fuses (also known as bullet fuses) up to 16A (fuse sold separately)

Supplier's Site Datasheet
Fuse Holders - 7874271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874271P
Fuse Holders 7874271P
ATS In-Line Fuseholder 36V

ATS In-Line Fuseholder 36V

Supplier's Site
Fuseholders - F5220-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5220-ND
Fuseholders F5220-ND
Fuse Holder 36V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 36V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now
Auto Blade Fuse Holder, 1Pos, 36V, Screw Rohs Compliant Littelfuse - 81AH9606 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse Holder, 1Pos, 36V, Screw Rohs Compliant Littelfuse
81AH9606
Auto Blade Fuse Holder, 1Pos, 36V, Screw Rohs Compliant Littelfuse 81AH9606
AUTO BLADE FUSE HOLDER, 1POS, 36V, SCREW ROHS COMPLIANT: YES

AUTO BLADE FUSE HOLDER, 1POS, 36V, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 276.5105.0002 7874271P F5220-ND 81AH9606
Product Name 214 Torpedo Fuse Holders Fuseholders Auto Blade Fuse Holder, 1Pos, 36V, Screw Rohs Compliant Littelfuse
Normal Operating Current 12 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - D14988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical - FPR - Reliable High-Performance Fuseholder for 5x20 mm Fuses and Vertical PCB-Mounting - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details